Panasonic 0.062 OHM 1W Resistor ERJ-8BWFR062V

Description
RES 0.062 OHM 1% 1W 1206 Product overview: ERJ-8BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.062 OHM 1% 1W 1206 Product overview: ERJ-8BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR062V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.062 OHM 1W Resistor - 52-ERJ-8BWFR062V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.062 OHM 1W Resistor
52-ERJ-8BWFR062V
0.062 OHM 1W Resistor 52-ERJ-8BWFR062V
RES 0.062 OHM 1% 1W 1206 Product overview: ERJ-8BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR062V can be used for catalog matching and distributor lookup.

RES 0.062 OHM 1% 1W 1206 Product overview: ERJ-8BWFR062V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.062 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.062 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR062V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8BWFR062V
918646-ERJ-8BWFR062V
Chip Resistor - Surface Mount - ERJ-8BWFR062V 918646-ERJ-8BWFR062V
Manufacturer: Panasonic Win Source Part Number: 918646-ERJ-8BWFR062V Series: ERJ-8BW Operating Temperature Range: -55°C ~ 155°C Features: 62 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERJ8BWFR062V, P.062AUTR, P.062AUCT, P.062AUDKR

Manufacturer: Panasonic
Win Source Part Number: 918646-ERJ-8BWFR062V
Series: ERJ-8BW
Operating Temperature Range: -55°C ~ 155°C
Features: 62 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERJ8BWFR062V, P.062AUTR, P.062AUCT, P.062AUDKR

Buy Now Datasheet
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2433 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2433
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2433
RES, R062, 1%, 1W, THICK FILM, 1206; Resistance:0.062ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R062, 1%, 1W, THICK FILM, 1206; Resistance:0.062ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 56W0633 - Newark, An Avnet Company
Chicago, IL, United States
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic
56W0633
Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic 56W0633
RES, R062, 1%, 1W, THICK FILM, 1206; Resistance:0.062ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R062, 1%, 1W, THICK FILM, 1206; Resistance:0.062ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8BWFR062V 918646-ERJ-8BWFR062V 57AK2433
Product Name 0.062 OHM 1W Resistor Chip Resistor - Surface Mount - ERJ-8BWFR062V Res, R062, 1%, 1W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 0.0620 ohms 0.0620 ohms
Temperature Coefficient 0.0 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details