Panasonic Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic ERJ-8BWFR036V

Description
RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2428
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2428
RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 56W0628 - Newark, An Avnet Company
Chicago, IL, United States
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic
56W0628
Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic 56W0628
RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R036, 1%, 1W, THICK FILM, 1206; Resistance:0.036ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2428
Product Name Res, R036, 1%, 1W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details