1W 1206 SMD Chip Resistor, 33mR, 1% Tolerance, Thick Film Product overview: ERJ-8BWFR033V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR033V can be used for catalog matching and distributor lookup.
RES 0.033 OHM 1% 1W 1206
THICK FILM RESISTOR, 0.033OHM, 1W, +/-1%; Resistance:0.033ohm;
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERJ-8BWFR033V | ERJ-8BWFR033V | 53W8373 |
| Product Name | SMD 1W Resistor | Resistors - Chip Resistor - Surface Mount | Thick Film Resistor, 0.033Ohm, 1W, +/-1%; Resistance Panasonic |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 0.0330 ohms | 0.0330 ohms | 0.0330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | RoHS | |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |