Panasonic Chip Resistor - Surface Mount - ERJ-8BWFR030V ERJ-8BWFR030V

Description
Manufacturer: Panasonic Win Source Part Number: 871018-ERJ-8BWFR030V Series: ERJ-8BW Operating Temperature Range: -55°C ~ 155°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.030AUDKR, Q8658720B, P.030AUCT, ERJ8BWFR030V, P.030AUTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871018-ERJ-8BWFR030V Series: ERJ-8BW Operating Temperature Range: -55°C ~ 155°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.030AUDKR, Q8658720B, P.030AUCT, ERJ8BWFR030V, P.030AUTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8BWFR030V
871018-ERJ-8BWFR030V
Chip Resistor - Surface Mount - ERJ-8BWFR030V 871018-ERJ-8BWFR030V
Manufacturer: Panasonic Win Source Part Number: 871018-ERJ-8BWFR030V Series: ERJ-8BW Operating Temperature Range: -55°C ~ 155°C Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.030AUDKR, Q8658720B, P.030AUCT, ERJ8BWFR030V, P.030AUTR

Manufacturer: Panasonic
Win Source Part Number: 871018-ERJ-8BWFR030V
Series: ERJ-8BW
Operating Temperature Range: -55°C ~ 155°C
Features: 30 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.030AUDKR, Q8658720B, P.030AUCT, ERJ8BWFR030V, P.030AUTR

Buy Now Datasheet
SMD 1W Resistor - 52-ERJ-8BWFR030V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-ERJ-8BWFR030V
SMD 1W Resistor 52-ERJ-8BWFR030V
1206 SMD Resistor 30mR 1% 1W Thick Film Product overview: ERJ-8BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR030V can be used for catalog matching and distributor lookup.

1206 SMD Resistor 30mR 1% 1W Thick Film Product overview: ERJ-8BWFR030V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR030V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2427 - Newark, An Avnet Company
Chicago, IL, United States
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2427
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2427
RES, R03, 1%, 1W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R03, 1%, 1W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 56W0627 - Newark, An Avnet Company
Chicago, IL, United States
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic
56W0627
Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic 56W0627
RES, R03, 1%, 1W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R03, 1%, 1W, THICK FILM, 1206; Resistance:0.03ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871018-ERJ-8BWFR030V 52-ERJ-8BWFR030V 57AK2427
Product Name Chip Resistor - Surface Mount - ERJ-8BWFR030V SMD 1W Resistor Res, R03, 1%, 1W, Thick Film, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 0.0300 ohms 0.0300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details