Panasonic Thick Film Resistor, 0.027 Ohm, 1W, 1%; Resistance Panasonic ERJ-8BWFR027V

Description
THICK FILM RESISTOR, 0.027 OHM, 1W, 1%; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 0.027 OHM, 1W, 1%; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.027 Ohm, 1W, 1%; Resistance Panasonic - 08N2415 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027 Ohm, 1W, 1%; Resistance Panasonic
08N2415
Thick Film Resistor, 0.027 Ohm, 1W, 1%; Resistance Panasonic 08N2415
THICK FILM RESISTOR, 0.027 OHM, 1W, 1%; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027 OHM, 1W, 1%; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 0.027 Ohm, 1W, 1%, Full Reel; Resistance Panasonic - 01X1472 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.027 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
01X1472
Thick Film Resistor, 0.027 Ohm, 1W, 1%, Full Reel; Resistance Panasonic 01X1472
THICK FILM RESISTOR, 0.027 OHM, 1W, 1%, FULL REEL; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.027 OHM, 1W, 1%, FULL REEL; Resistance:0.027ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site
RES 0.027 OHM 1% 1W 1206 - 590-ERJ-8BWFR027V - Utmel Electronic Limited
Hong Kong, China
RES 0.027 OHM 1% 1W 1206
590-ERJ-8BWFR027V
RES 0.027 OHM 1% 1W 1206 590-ERJ-8BWFR027V
RES 0.027 OHM 1% 1W 1206

RES 0.027 OHM 1% 1W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08N2415 590-ERJ-8BWFR027V
Product Name Thick Film Resistor, 0.027 Ohm, 1W, 1%; Resistance Panasonic RES 0.027 OHM 1% 1W 1206
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 0.0270 ohms 0.0270 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details