Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8BWFR022V

Description
Win Source Part Number: 1057681-ERJ-8BWFR022 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 22 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 2176055-9; ERJ8CWFR022V; ERJ-B2CFR022V; RL1206FR-7W0R022L; UCR18EVHFSR022; ERJ-MP2MF22MU; RL1206FR-070R022LERJ -8BWFR022V.; ERJ8BWFR022V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.022AUTR,P.022AUCT, P.022AUDKR,ERJ8BWFR0 22V Base Product Number: ERJ-8
Request a Quote Datasheet
Description
Win Source Part Number: 1057681-ERJ-8BWFR022 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 22 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 2176055-9; ERJ8CWFR022V; ERJ-B2CFR022V; RL1206FR-7W0R022L; UCR18EVHFSR022; ERJ-MP2MF22MU; RL1206FR-070R022LERJ -8BWFR022V.; ERJ8BWFR022V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.022AUTR,P.022AUCT, P.022AUDKR,ERJ8BWFR0 22V Base Product Number: ERJ-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057681-ERJ-8BWFR022V
Resistors - Chip Resistor - Surface Mount 1057681-ERJ-8BWFR022V
Win Source Part Number: 1057681-ERJ-8BWFR022 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8BW Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: 0/ +150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 22 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 2176055-9; ERJ8CWFR022V; ERJ-B2CFR022V; RL1206FR-7W0R022L; UCR18EVHFSR022; ERJ-MP2MF22MU; RL1206FR-070R022LERJ -8BWFR022V.; ERJ8BWFR022V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P.022AUTR,P.022AUCT, P.022AUDKR,ERJ8BWFR0 22V Base Product Number: ERJ-8

Win Source Part Number: 1057681-ERJ-8BWFR022V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8BW
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: 0/ +150ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 2176055-9; ERJ8CWFR022V; ERJ-B2CFR022V; RL1206FR-7W0R022L; UCR18EVHFSR022; ERJ-MP2MF22MU; RL1206FR-070R022LERJ-8BWFR022V.; ERJ8BWFR022V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P.022AUTR,P.022AUCT,P.022AUDKR,ERJ8BWFR022V
Base Product Number: ERJ-8

Buy Now Datasheet
1W Resistor - 52-ERJ-8BWFR022V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Resistor
52-ERJ-8BWFR022V
1W Resistor 52-ERJ-8BWFR022V
1206 1W 1% 22mR Thick Film Chip Resistor Product overview: ERJ-8BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR022V can be used for catalog matching and distributor lookup.

1206 1W 1% 22mR Thick Film Chip Resistor Product overview: ERJ-8BWFR022V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BWFR022V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistor, 0.022 Ohm, 1W, 1%, Full Reel; Resistance Panasonic - 01X1471 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.022 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
01X1471
Thick Film Resistor, 0.022 Ohm, 1W, 1%, Full Reel; Resistance Panasonic 01X1471
THICK FILM RESISTOR, 0.022 OHM, 1W, 1%, FULL REEL; Resistance:0.022ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.022 OHM, 1W, 1%, FULL REEL; Resistance:0.022ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057681-ERJ-8BWFR022V 52-ERJ-8BWFR022V 01X1471
Product Name Resistors - Chip Resistor - Surface Mount 1W Resistor Thick Film Resistor, 0.022 Ohm, 1W, 1%, Full Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 0.0 to 150 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5114FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details