Panasonic RES 0.018 OHM 1% 1W 1206 ERJ-8BWFR018V

Description
RES 0.018 OHM 1% 1W 1206
Description
RES 0.018 OHM 1% 1W 1206

Suppliers

Company
Product
Description
Supplier Links
RES 0.018 OHM 1% 1W 1206 - 590-ERJ-8BWFR018V - Utmel Electronic Limited
Hong Kong, China
RES 0.018 OHM 1% 1W 1206
590-ERJ-8BWFR018V
RES 0.018 OHM 1% 1W 1206 590-ERJ-8BWFR018V
RES 0.018 OHM 1% 1W 1206

RES 0.018 OHM 1% 1W 1206

Supplier's Site
Thick Film Resistor, 0.018Ohm, 1W, +/-1%; Resistance Panasonic - 53W8372 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018Ohm, 1W, +/-1%; Resistance Panasonic
53W8372
Thick Film Resistor, 0.018Ohm, 1W, +/-1%; Resistance Panasonic 53W8372
THICK FILM RESISTOR, 0.018OHM, 1W, +/-1%; Resistance:0.018ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

THICK FILM RESISTOR, 0.018OHM, 1W, +/-1%; Resistance:0.018ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 0.018Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic - 53W8457 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.018Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic
53W8457
Thick Film Resistor, 0.018Ohm, 1W, +/-1%, Full Reel; Resistance Panasonic 53W8457
THICK FILM RESISTOR, 0.018OHM, 1W, +/-1%, FULL REEL; Resistance:0.018ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR, 0.018OHM, 1W, +/-1%, FULL REEL; Resistance:0.018ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8BWFR018V 53W8372
Product Name RES 0.018 OHM 1% 1W 1206 Thick Film Resistor, 0.018Ohm, 1W, +/-1%; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details