Panasonic Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic ERJ-8BWFR013V

Description
RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 56W0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic
56W0624
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic 56W0624
RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic - 57AK2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic
57AK2423
Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic 57AK2423
RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R013, 1%, 1W, THICK FILM, 1206; Resistance:0.013ohm; Product Range:ERJ8BW Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0624
Product Name Res, R013, 1%, 1W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers