THICK FILM RESISTOR, 0.012OHM, 1%, 1206, FULL REEL; Resistance:0.012ohm;
THICK FILM RESISTOR, 0.012OHM, 1%, 1206; Resistance:0.012ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 05X8872 |
| Product Name | Thick Film Resistor, 0.012Ohm, 1%, 1206, Full Reel; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.0120 ohms |