Panasonic Res, R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BSFR20V

Description
RES, R2, 1%, 0.5W, THICK FILM, 1206; Resistance:0.2ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R2, 1%, 0.5W, THICK FILM, 1206; Resistance:0.2ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2421 - Newark, An Avnet Company
Chicago, IL, United States
Res, R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2421
Res, R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2421
RES, R2, 1%, 0.5W, THICK FILM, 1206; Resistance:0.2ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R2, 1%, 0.5W, THICK FILM, 1206; Resistance:0.2ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8BSFR20V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8BSFR20V
Chip Resistor - Surface Mount ERJ-8BSFR20V
RES 0.2 OHM 1% 1/2W 1206

RES 0.2 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 57AK2421 ERJ-8BSFR20V
Product Name Res, R2, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details