Panasonic 0.13 OHM 2W Resistor ERJ-8BSFR13V

Description
RES 0.13 OHM 1% 1/2W 1206 Product overview: ERJ-8BSFR13V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BSFR13V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.13 OHM 1% 1/2W 1206 Product overview: ERJ-8BSFR13V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BSFR13V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.13 OHM 2W Resistor - 52-ERJ-8BSFR13V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.13 OHM 2W Resistor
52-ERJ-8BSFR13V
0.13 OHM 2W Resistor 52-ERJ-8BSFR13V
RES 0.13 OHM 1% 1/2W 1206 Product overview: ERJ-8BSFR13V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BSFR13V can be used for catalog matching and distributor lookup.

RES 0.13 OHM 1% 1/2W 1206 Product overview: ERJ-8BSFR13V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.13 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.13 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BSFR13V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-ERJ-8BSFR13V
Product Name 0.13 OHM 2W Resistor
Technology / Construction Thick Film
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers