Panasonic Chip Resistor - Surface Mount ERJ-8BSFR12V

Description
RES 0.12 OHM 1% 1/2W 1206
Datasheet
Description
RES 0.12 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8BSFR12V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8BSFR12V
Chip Resistor - Surface Mount ERJ-8BSFR12V
RES 0.12 OHM 1% 1/2W 1206

RES 0.12 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 56W0620 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
56W0620
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 56W0620
RES, R12, 1%, 0.5W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 0.5W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2419 - Newark, An Avnet Company
Chicago, IL, United States
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2419
Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2419
RES, R12, 1%, 0.5W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R12, 1%, 0.5W, THICK FILM, 1206; Resistance:0.12ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8BSFR12V 56W0620
Product Name Chip Resistor - Surface Mount Res, R12, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.1200 ohms 0.1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers