Panasonic Thick Film Chip Res 1206 Low Ohmic 5% Rohs Compliant Panasonic ERJ-8BQJ1R8V

Description
Thick Film Chip Res 1206 Low ohmic 5% RoHS Compliant: Yes
Description
Thick Film Chip Res 1206 Low ohmic 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res 1206 Low Ohmic 5% Rohs Compliant Panasonic - 55Y9770 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res 1206 Low Ohmic 5% Rohs Compliant Panasonic
55Y9770
Thick Film Chip Res 1206 Low Ohmic 5% Rohs Compliant Panasonic 55Y9770
Thick Film Chip Res 1206 Low ohmic 5% RoHS Compliant: Yes

Thick Film Chip Res 1206 Low ohmic 5% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-8BQJ1R8V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQJ1R8V
Resistors - Chip Resistor - Surface Mount ERJ-8BQJ1R8V
RES SMD 1.8 OHM 5% 1/2W 1206

RES SMD 1.8 OHM 5% 1/2W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 55Y9770 ERJ-8BQJ1R8V
Product Name Thick Film Chip Res 1206 Low Ohmic 5% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 (3216 Metric)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details