Panasonic Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR75V

Description
RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2399
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2399
RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6090 - Newark, An Avnet Company
Chicago, IL, United States
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6090
Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6090
RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R75, 1%, 0.5W, THICK FILM, 1206; Resistance:0.75ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2399
Product Name Res, R75, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details