Panasonic Res, R56, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR56V

Description
RES, R56, 1%, 0.5W, THICK FILM, 1206; Resistance:0.56ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R56, 1%, 0.5W, THICK FILM, 1206; Resistance:0.56ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R56, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2397 - Newark, An Avnet Company
Chicago, IL, United States
Res, R56, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2397
Res, R56, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2397
RES, R56, 1%, 0.5W, THICK FILM, 1206; Resistance:0.56ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R56, 1%, 0.5W, THICK FILM, 1206; Resistance:0.56ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2397
Product Name Res, R56, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details