Panasonic Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR51V

Description
RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6088 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6088
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6088
RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2396 - Newark, An Avnet Company
Chicago, IL, United States
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2396
Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2396
RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R51, 1%, 0.5W, THICK FILM, 1206; Resistance:0.51ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6088
Product Name Res, R51, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details