Panasonic Res, R47, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR47V

Description
RES, R47, 1%, 0.5W, THICK FILM, 1206; Resistance:0.47ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R47, 1%, 0.5W, THICK FILM, 1206; Resistance:0.47ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R47, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2395 - Newark, An Avnet Company
Chicago, IL, United States
Res, R47, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2395
Res, R47, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2395
RES, R47, 1%, 0.5W, THICK FILM, 1206; Resistance:0.47ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R47, 1%, 0.5W, THICK FILM, 1206; Resistance:0.47ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2395
Product Name Res, R47, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details