Panasonic Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR43V

Description
RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6087 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6087
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6087
RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2394 - Newark, An Avnet Company
Chicago, IL, United States
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2394
Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2394
RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R43, 1%, 0.5W, THICK FILM, 1206; Resistance:0.43ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6087
Product Name Res, R43, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers