Panasonic Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR36V

Description
RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2392
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2392
RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6086 - Newark, An Avnet Company
Chicago, IL, United States
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6086
Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6086
RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R36, 1%, 0.5W, THICK FILM, 1206; Resistance:0.36ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2392
Product Name Res, R36, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details