Panasonic Res, R33, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQFR33V

Description
RES, R33, 1%, 0.5W, THICK FILM, 1206; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
RES, R33, 1%, 0.5W, THICK FILM, 1206; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, R33, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 15R1499 - Newark, An Avnet Company
Chicago, IL, United States
Res, R33, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
15R1499
Res, R33, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 15R1499
RES, R33, 1%, 0.5W, THICK FILM, 1206; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R33, 1%, 0.5W, THICK FILM, 1206; Resistance:0.33ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8BQFR33V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQFR33V
Resistors - Chip Resistor - Surface Mount ERJ-8BQFR33V
RES 0.33 OHM 1% 1/2W 1206

RES 0.33 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 15R1499 ERJ-8BQFR33V
Product Name Res, R33, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details