RES 0.27 OHM 1% 1/2W 1206
RESISTOR, 0.27 OHM, 330mW, 0.01, 1206; Resistance:0.27ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:330mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-8BQFR27V | 15R1498 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, 0.27 Ohm, 330Mw, 0.01, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.2700 ohms | 0.2700 ohms |
| Tolerance | 1 +/- % | 1 +/- % |