Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8BQFR22V

Description
Win Source Part Number: 1034041-ERJ-8BQFR22V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8B Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 3-2176055-3; ERJ-8RQFR22V; ERJ8RQFR24V; ERJ8RSFR20V; RL1206FR-070R22L; 3-2176055-4; ERJ-8BQFR24V; RL1206FR-7W0R22L; RLP73K2BR20FTDFERJ-8 BQFR22V.; ERJ8BQFR22V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8BQFR22V,P17624DK R,P17624CT,P17624TR Base Product Number: ERJ-8
Request a Quote Datasheet
Description
Win Source Part Number: 1034041-ERJ-8BQFR22V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8B Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 3-2176055-3; ERJ-8RQFR22V; ERJ8RQFR24V; ERJ8RSFR20V; RL1206FR-070R22L; 3-2176055-4; ERJ-8BQFR24V; RL1206FR-7W0R22L; RLP73K2BR20FTDFERJ-8 BQFR22V.; ERJ8BQFR22V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8BQFR22V,P17624DK R,P17624CT,P17624TR Base Product Number: ERJ-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034041-ERJ-8BQFR22V
Resistors - Chip Resistor - Surface Mount 1034041-ERJ-8BQFR22V
Win Source Part Number: 1034041-ERJ-8BQFR22V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-8B Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 220 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 3-2176055-3; ERJ-8RQFR22V; ERJ8RQFR24V; ERJ8RSFR20V; RL1206FR-070R22L; 3-2176055-4; ERJ-8BQFR24V; RL1206FR-7W0R22L; RLP73K2BR20FTDFERJ-8 BQFR22V.; ERJ8BQFR22V; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJ8BQFR22V,P17624DK R,P17624CT,P17624TR Base Product Number: ERJ-8

Win Source Part Number: 1034041-ERJ-8BQFR22V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-8B
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 220 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 3-2176055-3; ERJ-8RQFR22V; ERJ8RQFR24V; ERJ8RSFR20V; RL1206FR-070R22L; 3-2176055-4; ERJ-8BQFR24V; RL1206FR-7W0R22L; RLP73K2BR20FTDFERJ-8BQFR22V.; ERJ8BQFR22V;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJ8BQFR22V,P17624DKR,P17624CT,P17624TR
Base Product Number: ERJ-8

Buy Now Datasheet
0.22 OHM 2W Resistor - 52-ERJ-8BQFR22V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.22 OHM 2W Resistor
52-ERJ-8BQFR22V
0.22 OHM 2W Resistor 52-ERJ-8BQFR22V
RES 0.22 OHM 1% 1/2W 1206 Product overview: ERJ-8BQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BQFR22V can be used for catalog matching and distributor lookup.

RES 0.22 OHM 1% 1/2W 1206 Product overview: ERJ-8BQFR22V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.22 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8BQFR22V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8BQFR22V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQFR22V
Resistors - Chip Resistor - Surface Mount ERJ-8BQFR22V
RES 0.22 OHM 1% 1/2W 1206

RES 0.22 OHM 1% 1/2W 1206

Supplier's Site
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2388 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2388
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2388
RES, R22, 1%, 0.5W, THICK FILM, 1206; Resistance:0.22ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R22, 1%, 0.5W, THICK FILM, 1206; Resistance:0.22ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 15R1497 - Newark, An Avnet Company
Chicago, IL, United States
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
15R1497
Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 15R1497
RES, R22, 1%, 0.5W, THICK FILM, 1206; Resistance:0.22ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, R22, 1%, 0.5W, THICK FILM, 1206; Resistance:0.22ohm; Product Range:ERJ8B Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1034041-ERJ-8BQFR22V 52-ERJ-8BQFR22V ERJ-8BQFR22V 57AK2388
Product Name Resistors - Chip Resistor - Surface Mount 0.22 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount Res, R22, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details