Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8BQF7R5V

Description
RES SMD 7.5 OHM 1% 1/2W 1206
Datasheet
Description
RES SMD 7.5 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8BQF7R5V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQF7R5V
Resistors - Chip Resistor - Surface Mount ERJ-8BQF7R5V
RES SMD 7.5 OHM 1% 1/2W 1206

RES SMD 7.5 OHM 1% 1/2W 1206

Supplier's Site
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6102
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6102
RES, 7R5, 1%, 0.5W, THICK FILM, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 7R5, 1%, 0.5W, THICK FILM, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2416 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2416
Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2416
RES, 7R5, 1%, 0.5W, THICK FILM, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 7R5, 1%, 0.5W, THICK FILM, 1206; Resistance:7.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-8BQF7R5V 55T6102 57AK2416
Product Name Resistors - Chip Resistor - Surface Mount Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Res, 7R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 7.5 ohms 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176090-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details