Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8BQF6R8V

Description
RES SMD 6.8 OHM 1% 1/2W 1206
Datasheet
Description
RES SMD 6.8 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8BQF6R8V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQF6R8V
Resistors - Chip Resistor - Surface Mount ERJ-8BQF6R8V
RES SMD 6.8 OHM 1% 1/2W 1206

RES SMD 6.8 OHM 1% 1/2W 1206

Supplier's Site
Res, 6R8, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6R8, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2415
Res, 6R8, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2415
RES, 6R8, 1%, 0.5W, THICK FILM, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 6R8, 1%, 0.5W, THICK FILM, 1206; Resistance:6.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.8 Ohm, 330 Mw, 1% Rohs Compliant Panasonic - 15R1515 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.8 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
15R1515
Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.8 Ohm, 330 Mw, 1% Rohs Compliant Panasonic 15R1515
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.8 ohm, 330 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 6.8 ohm, 330 mW, - 1% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-8BQF6R8V 57AK2415 15R1515
Product Name Resistors - Chip Resistor - Surface Mount Res, 6R8, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 6.8 Ohm, 330 Mw, 1% Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2414915 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details