Panasonic Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF5R1V

Description
RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet
Description
RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 56W0618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
56W0618
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 56W0618
RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2610
Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2610
RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 5R1, 1%, 0.5W, THICK FILM, 1206; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0618
Product Name Res, 5R1, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details