Panasonic Res, 4R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF4R7V

Description
RES, 4R7, 1%, 0.5W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Description
RES, 4R7, 1%, 0.5W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 4R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 15R1513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
15R1513
Res, 4R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 15R1513
RES, 4R7, 1%, 0.5W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 4R7, 1%, 0.5W, THICK FILM, 1206; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-8BQF4R7V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQF4R7V
Resistors - Chip Resistor - Surface Mount ERJ-8BQF4R7V
RES SMD 4.7 OHM 1% 1/2W 1206

RES SMD 4.7 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 15R1513 ERJ-8BQF4R7V
Product Name Res, 4R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers