Panasonic Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF3R9V

Description
RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 56W0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
56W0617
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 56W0617
RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2412
Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2412
RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 3R9, 1%, 0.5W, THICK FILM, 1206; Resistance:3.9ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 56W0617 57AK2412
Product Name Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Res, 3R9, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details