Panasonic Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF3R6V

Description
RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6098
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6098
RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2411
Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2411
RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 3R6, 1%, 0.5W, THICK FILM, 1206; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55T6098 57AK2411
Product Name Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic Res, 3R6, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Power Applications Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers