Panasonic Chip Resistor - Surface Mount ERJ-8BQF3R3V

Description
RES SMD 3.3 OHM 1% 1/2W 1206
Datasheet
Description
RES SMD 3.3 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8BQF3R3V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8BQF3R3V
Chip Resistor - Surface Mount ERJ-8BQF3R3V
RES SMD 3.3 OHM 1% 1/2W 1206

RES SMD 3.3 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, 3R3, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 15R1511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
15R1511
Res, 3R3, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 15R1511
RES, 3R3, 1%, 0.5W, THICK FILM, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 3R3, 1%, 0.5W, THICK FILM, 1206; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8BQF3R3V 15R1511
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details