Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8BQF2R7V

Description
RES SMD 2.7 OHM 1% 1/2W 1206
Datasheet
Description
RES SMD 2.7 OHM 1% 1/2W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8BQF2R7V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8BQF2R7V
Resistors - Chip Resistor - Surface Mount ERJ-8BQF2R7V
RES SMD 2.7 OHM 1% 1/2W 1206

RES SMD 2.7 OHM 1% 1/2W 1206

Supplier's Site
Res, 2R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2408
Res, 2R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2408
RES, 2R7, 1%, 0.5W, THICK FILM, 1206; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R7, 1%, 0.5W, THICK FILM, 1206; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 2.7 OHM 1% 1/2W 1206 - 590-ERJ-8BQF2R7V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7 OHM 1% 1/2W 1206
590-ERJ-8BQF2R7V
RES SMD 2.7 OHM 1% 1/2W 1206 590-ERJ-8BQF2R7V
RES SMD 2.7 OHM 1% 1/2W 1206

RES SMD 2.7 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number ERJ-8BQF2R7V 57AK2408 590-ERJ-8BQF2R7V
Product Name Resistors - Chip Resistor - Surface Mount Res, 2R7, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic RES SMD 2.7 OHM 1% 1/2W 1206
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details