Panasonic Res, 2R, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic ERJ-8BQF2R0V

Description
RES, 2R, 1%, 0.5W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes
Description
RES, 2R, 1%, 0.5W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 55T6095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
55T6095
Res, 2R, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 55T6095
RES, 2R, 1%, 0.5W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

RES, 2R, 1%, 0.5W, THICK FILM, 1206; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ERJ8B Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6095
Product Name Res, 2R, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details