Panasonic Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic ERJ-8BQF1R5V

Description
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES
Datasheet
Description
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic - 38AH8282 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic
38AH8282
Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic 38AH8282
THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206, LOW OHMIC,1% ROHS COMPLIANT: YES

Supplier's Site
Res, 1R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic - 57AK2403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
57AK2403
Res, 1R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic 57AK2403
RES, 1R5, 1%, 0.5W, THICK FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R5, 1%, 0.5W, THICK FILM, 1206; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 38AH8282 57AK2403
Product Name Thick Film Chip Res, 1206, Low Ohmic,1% Rohs Compliant Panasonic Res, 1R5, 1%, 0.5W, Thick Film, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers