Panasonic Resistor ERJ-6RSJR18V

Description
Current Sense Resistors 0805 0.18ohms 1% Tol Product overview: ERJ-6RSJR18V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR18V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors 0805 0.18ohms 1% Tol Product overview: ERJ-6RSJR18V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR18V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors 0805 0.18ohms 1% Tol Product overview: ERJ-6RSJR18V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR18V can be used for catalog matching and distributor lookup.

Current Sense Resistors 0805 0.18ohms 1% Tol Product overview: ERJ-6RSJR18V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR18V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6RSJR18V
871016-ERJ-6RSJR18V
Chip Resistor - Surface Mount - ERJ-6RSJR18V 871016-ERJ-6RSJR18V
Manufacturer: Panasonic Win Source Part Number: 871016-ERJ-6RSJR18V Series: ERJ-6R Operating Temperature Range: -55°C ~ 155°C Features: 180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P.18BCT, P.18BDKR, P.18BDKR-NDR, P.18BTR, ERJ6RSJR18V, P.18BCT-NDR, ERJ6RSJR18, P.18BTR-NDR, P0.18BCT, P0.18BTR, ERJ-6RSJR18

Manufacturer: Panasonic
Win Source Part Number: 871016-ERJ-6RSJR18V
Series: ERJ-6R
Operating Temperature Range: -55°C ~ 155°C
Features: 180 mOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Current Sense Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P.18BCT, P.18BDKR, P.18BDKR-NDR, P.18BTR, ERJ6RSJR18V, P.18BCT-NDR, ERJ6RSJR18, P.18BTR-NDR, P0.18BCT, P0.18BTR, ERJ-6RSJR18

Buy Now Datasheet
Thick Film Chip Res, 0805, Low Ohmic,1% Rohs Compliant Panasonic - 52W0449 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 0805, Low Ohmic,1% Rohs Compliant Panasonic
52W0449
Thick Film Chip Res, 0805, Low Ohmic,1% Rohs Compliant Panasonic 52W0449
Thick Film Chip Res, 0805, Low ohmic,1% RoHS Compliant: Yes

Thick Film Chip Res, 0805, Low ohmic,1% RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-6RSJR18V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-6RSJR18V
Resistors - Chip Resistor - Surface Mount ERJ-6RSJR18V
RES 0.18 OHM 5% 1/8W 0805

RES 0.18 OHM 5% 1/8W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-6RSJR18V 871016-ERJ-6RSJR18V 52W0449 ERJ-6RSJR18V
Product Name Resistor Chip Resistor - Surface Mount - ERJ-6RSJR18V Thick Film Chip Res, 0805, Low Ohmic,1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Resistance Range 0.1800 ohms 0.1800 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details