Panasonic 0.1 OHM 8W Resistor ERJ-6RSJR10V

Description
RES 0.1 OHM 5% 1/8W 0805 Product overview: ERJ-6RSJR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR10V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.1 OHM 5% 1/8W 0805 Product overview: ERJ-6RSJR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR10V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 OHM 8W Resistor - 52-ERJ-6RSJR10V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 OHM 8W Resistor
52-ERJ-6RSJR10V
0.1 OHM 8W Resistor 52-ERJ-6RSJR10V
RES 0.1 OHM 5% 1/8W 0805 Product overview: ERJ-6RSJR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR10V can be used for catalog matching and distributor lookup.

RES 0.1 OHM 5% 1/8W 0805 Product overview: ERJ-6RSJR10V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RSJR10V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 52W0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
52W0443
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 52W0443
RES, R1, 5%, 0.125W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R1, 5%, 0.125W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2387 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2387
Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2387
RES, R1, 5%, 0.125W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

RES, R1, 5%, 0.125W, THICK FILM, 0805; Resistance:0.1ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-6RSJR10V 52W0443
Product Name 0.1 OHM 8W Resistor Res, R1, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details