Panasonic Current Sense Res, Aec-Q200, 1R, 0805; Resistance Panasonic ERJ-6RQJ1R0V

Description
CURRENT SENSE RES, AEC-Q200, 1R, 0805; Resistance:1ohm; Product Range:ERJ6RQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, AEC-Q200, 1R, 0805; Resistance:1ohm; Product Range:ERJ6RQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, Aec-Q200, 1R, 0805; Resistance Panasonic - 52W0426 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 1R, 0805; Resistance Panasonic
52W0426
Current Sense Res, Aec-Q200, 1R, 0805; Resistance Panasonic 52W0426
CURRENT SENSE RES, AEC-Q200, 1R, 0805; Resistance:1ohm; Product Range:ERJ6RQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 1R, 0805; Resistance:1ohm; Product Range:ERJ6RQ Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Res, 1R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2385
Res, 1R, 5%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2385
RES, 1R, 5%, 0.125W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 1R, 5%, 0.125W, THICK FILM, 0805; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0426
Product Name Current Sense Res, Aec-Q200, 1R, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers