Panasonic Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.75 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Panasonic ERJ-6RQFR75V

Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.75 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes
Description
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.75 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 55T6070, is a component from the AEC-Q200 ERJ series, featuring a resistance value of 0.75 ohms and a power rating of 125 mW. It has a tolerance of 1%, making it suitable for applications requiring precise current sensing. The resistor is housed in an 0805 package size, which is compact and lightweight, facilitating easy integration into various electronic designs. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This resistor is designed for both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its compliance with AEC-Q200 standards indicates suitability for automotive applications, providing reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistor, part number 55T6070, is a component from the AEC-Q200 ERJ series, featuring a resistance value of 0.75 ohms and a power rating of 125 mW. It has a tolerance of 1%, making it suitable for applications requiring precise current sensing. The resistor is housed in an 0805 package size, which is compact and lightweight, facilitating easy integration into various electronic designs. Additionally, it is RoHS compliant, ensuring it meets environmental regulations. This resistor is designed for both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its compliance with AEC-Q200 standards indicates suitability for automotive applications, providing reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.75 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Panasonic - 55T6070 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.75 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Panasonic
55T6070
Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.75 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Panasonic 55T6070
SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.75 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 ERJ Series, 0.75 ohm, 125 mW, 1%, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T6070
Product Name Smd Current Sense Resistors, Aec-Q200 Erj Series, 0.75 Ohm, 125 Mw, 1%, 0805 [2012 Metric] Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - SLN2TTED10L0F - 1093655-SLN2TTED10L0F - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers