THICK FILM RESISTOR, 0.56 OHM, 125mW, 1%; Resistance:0.56ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes
RES 0.56 OHM 1% 1/8W 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 15R1478 | ERJ-6RQFR56V |
| Product Name | Thick Film Resistor, 0.56 Ohm, 125Mw, 1%; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 0.5600 ohms | 0.5600 ohms |