Panasonic Chip Resistor - Surface Mount ERJ-6RQFR47V

Description
RES 0.47 OHM 1% 1/8W 0805
Datasheet
Description
RES 0.47 OHM 1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6RQFR47V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6RQFR47V
Chip Resistor - Surface Mount ERJ-6RQFR47V
RES 0.47 OHM 1% 1/8W 0805

RES 0.47 OHM 1% 1/8W 0805

Supplier's Site Datasheet
RES 0.47 OHM 1% 1/8W 0805 - 590-ERJ-6RQFR47V - Utmel Electronic Limited
Hong Kong, China
RES 0.47 OHM 1% 1/8W 0805
590-ERJ-6RQFR47V
RES 0.47 OHM 1% 1/8W 0805 590-ERJ-6RQFR47V
RES 0.47 OHM 1% 1/8W 0805

RES 0.47 OHM 1% 1/8W 0805

Supplier's Site
Thick Film Resistor, 0.47 Ohm, 125Mw, 1%; Resistance Panasonic - 15R1477 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.47 Ohm, 125Mw, 1%; Resistance Panasonic
15R1477
Thick Film Resistor, 0.47 Ohm, 125Mw, 1%; Resistance Panasonic 15R1477
THICK FILM RESISTOR, 0.47 OHM, 125mW, 1%; Resistance:0.47ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.47 OHM, 125mW, 1%; Resistance:0.47ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-6RQFR47V 590-ERJ-6RQFR47V 15R1477
Product Name Chip Resistor - Surface Mount RES 0.47 OHM 1% 1/8W 0805 Thick Film Resistor, 0.47 Ohm, 125Mw, 1%; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details