Panasonic Thick Film Resistor, 0.39 Ohm, 125Mw, 1%; Resistance Panasonic ERJ-6RQFR39V

Description
THICK FILM RESISTOR, 0.39 OHM, 125mW, 1%; Resistance:0.39ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes
Description
THICK FILM RESISTOR, 0.39 OHM, 125mW, 1%; Resistance:0.39ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 0.39 Ohm, 125Mw, 1%; Resistance Panasonic - 15R1476 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 0.39 Ohm, 125Mw, 1%; Resistance Panasonic
15R1476
Thick Film Resistor, 0.39 Ohm, 125Mw, 1%; Resistance Panasonic 15R1476
THICK FILM RESISTOR, 0.39 OHM, 125mW, 1%; Resistance:0.39ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

THICK FILM RESISTOR, 0.39 OHM, 125mW, 1%; Resistance:0.39ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Width:1.25mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15R1476
Product Name Thick Film Resistor, 0.39 Ohm, 125Mw, 1%; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers