Panasonic Resistors - Chip Resistor - Surface Mount ERJ-6RQFR33V

Description
Win Source Part Number: 1143032-ERJ-6RQFR33V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6R Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6RQFR33V.; ERJ6RQFR33V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q7165861MN,P.33DTR-N DR,ERJ6RQFR33,P.33DD KR,P0.33DCT,P0.33DTR ,ERJ-6RQFR33,ERJ6RQF R33V,P.33DTR,P.33DCT -NDR,P.33DCT,P.33DDK R-NDR Base Product Number: ERJ-6
Request a Quote Datasheet
Description
Win Source Part Number: 1143032-ERJ-6RQFR33V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6R Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6RQFR33V.; ERJ6RQFR33V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q7165861MN,P.33DTR-N DR,ERJ6RQFR33,P.33DD KR,P0.33DCT,P0.33DTR ,ERJ-6RQFR33,ERJ6RQF R33V,P.33DTR,P.33DCT -NDR,P.33DCT,P.33DDK R-NDR Base Product Number: ERJ-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1143032-ERJ-6RQFR33V
Resistors - Chip Resistor - Surface Mount 1143032-ERJ-6RQFR33V
Win Source Part Number: 1143032-ERJ-6RQFR33V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-6R Features: Automotive AEC-Q200, Current Sense Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±250ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 330 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6RQFR33V.; ERJ6RQFR33V; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q7165861MN,P.33DTR-N DR,ERJ6RQFR33,P.33DD KR,P0.33DCT,P0.33DTR ,ERJ-6RQFR33,ERJ6RQF R33V,P.33DTR,P.33DCT -NDR,P.33DCT,P.33DDK R-NDR Base Product Number: ERJ-6

Win Source Part Number: 1143032-ERJ-6RQFR33V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-6R
Features: Automotive AEC-Q200, Current Sense
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±250ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6RQFR33V.; ERJ6RQFR33V;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: Q7165861MN,P.33DTR-NDR,ERJ6RQFR33,P.33DDKR,P0.33DCT,P0.33DTR,ERJ-6RQFR33,ERJ6RQFR33V,P.33DTR,P.33DCT-NDR,P.33DCT,P.33DDKR-NDR
Base Product Number: ERJ-6

Buy Now Datasheet
SMD 8W Resistor - 52-ERJ-6RQFR33V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERJ-6RQFR33V
SMD 8W Resistor 52-ERJ-6RQFR33V
0805 330mR 1% 1/8W Thick Film Chip Resistor SMD Product overview: ERJ-6RQFR33V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RQFR33V can be used for catalog matching and distributor lookup.

0805 330mR 1% 1/8W Thick Film Chip Resistor SMD Product overview: ERJ-6RQFR33V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RQFR33V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6RQFR33V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-6RQFR33V
Chip Resistor - Surface Mount ERJ-6RQFR33V
RES 0.33 OHM 1% 1/8W 0805

RES 0.33 OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1143032-ERJ-6RQFR33V 52-ERJ-6RQFR33V ERJ-6RQFR33V
Product Name Resistors - Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip)
Resistance Range 0.3300 ohms 0.3300 ohms 0.3300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers