Panasonic Thick Film Resistor, 2.7 Ohm, 125Mw, 1%; Resistance Panasonic ERJ-6RQF2R7V

Description
THICK FILM RESISTOR, 2.7 OHM, 125mW, 1%; Resistance:2.7ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 2.7 OHM, 125mW, 1%; Resistance:2.7ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.7 Ohm, 125Mw, 1%; Resistance Panasonic - 15R1486 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7 Ohm, 125Mw, 1%; Resistance Panasonic
15R1486
Thick Film Resistor, 2.7 Ohm, 125Mw, 1%; Resistance Panasonic 15R1486
THICK FILM RESISTOR, 2.7 OHM, 125mW, 1%; Resistance:2.7ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7 OHM, 125mW, 1%; Resistance:2.7ohm; Product Range:ERJ6R Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Res, 2R7, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2382
Res, 2R7, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2382
RES, 2R7, 1%, 0.125W, THICK FILM, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R7, 1%, 0.125W, THICK FILM, 0805; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 15R1486 57AK2382
Product Name Thick Film Resistor, 2.7 Ohm, 125Mw, 1%; Resistance Panasonic Res, 2R7, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers