Panasonic Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic ERJ-6RQF2R2V

Description
RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 57AK2381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
57AK2381
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 57AK2381
RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic - 56W0611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
56W0611
Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic 56W0611
RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, 2R2, 1%, 0.125W, THICK FILM, 0805; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK2381
Product Name Res, 2R2, 1%, 0.125W, Thick Film, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73N1ER12FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details