Panasonic RES 75K OHM 0.5% 1/10W 0805 ERJ-6RBD7502V

Description
RES 75K OHM 0.5% 1/10W 0805
Description
RES 75K OHM 0.5% 1/10W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD7502V - Utmel Electronic Limited
Hong Kong, China
RES 75K OHM 0.5% 1/10W 0805
590-ERJ-6RBD7502V
RES 75K OHM 0.5% 1/10W 0805 590-ERJ-6RBD7502V
RES 75K OHM 0.5% 1/10W 0805

RES 75K OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6RBD7502V
Product Name RES 75K OHM 0.5% 1/10W 0805
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details