Panasonic RES 6.2K OHM 0.5% 1/10W 0805 ERJ-6RBD6201V

Description
RES 6.2K OHM 0.5% 1/10W 0805
Description
RES 6.2K OHM 0.5% 1/10W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 6.2K OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD6201V - Utmel Electronic Limited
Hong Kong, China
RES 6.2K OHM 0.5% 1/10W 0805
590-ERJ-6RBD6201V
RES 6.2K OHM 0.5% 1/10W 0805 590-ERJ-6RBD6201V
RES 6.2K OHM 0.5% 1/10W 0805

RES 6.2K OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6RBD6201V
Product Name RES 6.2K OHM 0.5% 1/10W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 6200 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers