Panasonic RES 5.1K OHM 0.5% 1/10W 0805 ERJ-6RBD5101V

Description
RES 5.1K OHM 0.5% 1/10W 0805
Description
RES 5.1K OHM 0.5% 1/10W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD5101V - Utmel Electronic Limited
Hong Kong, China
RES 5.1K OHM 0.5% 1/10W 0805
590-ERJ-6RBD5101V
RES 5.1K OHM 0.5% 1/10W 0805 590-ERJ-6RBD5101V
RES 5.1K OHM 0.5% 1/10W 0805

RES 5.1K OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6RBD5101V
Product Name RES 5.1K OHM 0.5% 1/10W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 5100 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details