Panasonic 330 OHM 10W Resistor ERJ-6RBD3300V

Description
RES 330 OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD3300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 330 OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD3300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
330 OHM 10W Resistor - 52-ERJ-6RBD3300V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM 10W Resistor
52-ERJ-6RBD3300V
330 OHM 10W Resistor 52-ERJ-6RBD3300V
RES 330 OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD3300V can be used for catalog matching and distributor lookup.

RES 330 OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD3300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD3300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-6RBD3300V - 871014-ERJ-6RBD3300V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6RBD3300V
871014-ERJ-6RBD3300V
Chip Resistor - Surface Mount - ERJ-6RBD3300V 871014-ERJ-6RBD3300V
Manufacturer: Panasonic Win Source Part Number: 871014-ERJ-6RBD3300V Series: ERJ-6RB Operating Temperature Range: -55°C ~ 125°C Features: 330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871014-ERJ-6RBD3300V
Series: ERJ-6RB
Operating Temperature Range: -55°C ~ 125°C
Features: 330 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
RES 330 OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD3300V - Utmel Electronic Limited
Hong Kong, China
RES 330 OHM 0.5% 1/10W 0805
590-ERJ-6RBD3300V
RES 330 OHM 0.5% 1/10W 0805 590-ERJ-6RBD3300V
RES 330 OHM 0.5% 1/10W 0805

RES 330 OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-6RBD3300V 871014-ERJ-6RBD3300V 590-ERJ-6RBD3300V
Product Name 330 OHM 10W Resistor Chip Resistor - Surface Mount - ERJ-6RBD3300V RES 330 OHM 0.5% 1/10W 0805
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 330 ohms 330 ohms
Operating DC Voltage 150 volts
Operating AC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details