Panasonic RES 24K OHM 0.5% 1/10W 0805 ERJ-6RBD2402V

Description
RES 24K OHM 0.5% 1/10W 0805
Description
RES 24K OHM 0.5% 1/10W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD2402V - Utmel Electronic Limited
Hong Kong, China
RES 24K OHM 0.5% 1/10W 0805
590-ERJ-6RBD2402V
RES 24K OHM 0.5% 1/10W 0805 590-ERJ-6RBD2402V
RES 24K OHM 0.5% 1/10W 0805

RES 24K OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6RBD2402V
Product Name RES 24K OHM 0.5% 1/10W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 24000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details