Panasonic Chip Resistor - Surface Mount - ERJ-6RBD1622V ERJ-6RBD1622V

Description
Manufacturer: Panasonic Win Source Part Number: 871013-ERJ-6RBD1622V Series: ERJ-6RB Operating Temperature Range: -55°C ~ 125°C Features: 16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871013-ERJ-6RBD1622V Series: ERJ-6RB Operating Temperature Range: -55°C ~ 125°C Features: 16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-6RBD1622V - 871013-ERJ-6RBD1622V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-6RBD1622V
871013-ERJ-6RBD1622V
Chip Resistor - Surface Mount - ERJ-6RBD1622V 871013-ERJ-6RBD1622V
Manufacturer: Panasonic Win Source Part Number: 871013-ERJ-6RBD1622V Series: ERJ-6RB Operating Temperature Range: -55°C ~ 125°C Features: 16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Panasonic
Win Source Part Number: 871013-ERJ-6RBD1622V
Series: ERJ-6RB
Operating Temperature Range: -55°C ~ 125°C
Features: 16.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
10W Resistor - 52-ERJ-6RBD1622V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-6RBD1622V
10W Resistor 52-ERJ-6RBD1622V
RES 16.2K OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD1622V can be used for catalog matching and distributor lookup.

RES 16.2K OHM 0.5% 1/10W 0805 Product overview: ERJ-6RBD1622V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-6RBD1622V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Resistor Rohs Compliant Panasonic - 79AC6565 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor Rohs Compliant Panasonic
79AC6565
Thick Film Chip Resistor Rohs Compliant Panasonic 79AC6565
THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

THICK FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871013-ERJ-6RBD1622V 52-ERJ-6RBD1622V 79AC6565
Product Name Chip Resistor - Surface Mount - ERJ-6RBD1622V 10W Resistor Thick Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting / Packaging 0805 (2012 Metric)
Resistance Range 16200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers