Panasonic RES 12K OHM 0.5% 1/10W 0805 ERJ-6RBD1202V

Description
RES 12K OHM 0.5% 1/10W 0805
Description
RES 12K OHM 0.5% 1/10W 0805

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 0.5% 1/10W 0805 - 590-ERJ-6RBD1202V - Utmel Electronic Limited
Hong Kong, China
RES 12K OHM 0.5% 1/10W 0805
590-ERJ-6RBD1202V
RES 12K OHM 0.5% 1/10W 0805 590-ERJ-6RBD1202V
RES 12K OHM 0.5% 1/10W 0805

RES 12K OHM 0.5% 1/10W 0805

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 590-ERJ-6RBD1202V
Product Name RES 12K OHM 0.5% 1/10W 0805
Configuration Single Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 12000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details