RES 0.007 OHM 5% 1/2W 0805
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm;
CURRENT SENSE RES, 0R007, 0.5W, 0805; Resistance:0.007ohm;
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-6LWJR007V | 68AC0293 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Current Sense Res, 0R007, 0.5W, 0805; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 0.0070 ohms | 0.0070 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 0.0 ±ppm/°C |